TXC Corporation Oscillators 7L-26.000MCS-T

Description
26MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1538-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1538-2-ND
Oscillators 887-1538-2-ND
26MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

26MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
Vctcxo, Gps, 26Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 24T5610 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 26Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
24T5610
Vctcxo, Gps, 26Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 24T5610
VCTCXO, GPS, 26MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

VCTCXO, GPS, 26MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

Supplier's Site Datasheet
Tcxo, 26Mhz, Smd; Frequency Nom Txc - 24T5611 - Newark, An Avnet Company
Chicago, IL, United States
Tcxo, 26Mhz, Smd; Frequency Nom Txc
24T5611
Tcxo, 26Mhz, Smd; Frequency Nom Txc 24T5611
TCXO, 26MHZ, SMD; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series; Frequency:26MHz RoHS Compliant: Yes

TCXO, 26MHZ, SMD; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series; Frequency:26MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1538-2-ND 24T5610
Product Name Oscillators Vctcxo, Gps, 26Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 2 ppm 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 863-510AAA000174AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers