TXC Corporation Oscillators 7L-26.000MCN-T

Description
26MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7L-26.000MCN-T-ND - DigiKey
Thief River Falls, MN, United States
26MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

26MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 7L-26.000MCN-T-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - NE555V - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator S7 - S73310T-6.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 100 ppm
View Details