TXC Corporation Oscillators 7L-19.200MDV-T

Description
19.2MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7L-19.200MDV-T-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 79T3444 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
79T3444
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 79T3444
VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 82T5819 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
82T5819
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 82T5819
VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7L-19.200MDV-T-ND 79T3444
Product Name Oscillators Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 2 ppm 0.5000 ppm
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA200M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI159T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 159 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers