TXC Corporation Oscillators 7CL-50.000MDD-T

Description
XTAL OSC XO 50.00MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 50.00MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7CL-50.000MDD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.00MHZ 1.8V CMOS

XTAL OSC XO 50.00MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-50.000MDD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.00MHZ 1.8V CMOS

XTAL OSC XO 50.00MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-50.000MDD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.00MHZ 1.8V CMOS

XTAL OSC XO 50.00MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7CL-50.000MDD-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA10M0000AAG - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - TPL5100DGST - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details