TXC Corporation Oscillators 7CL-42.000MDD-T

Description
XTAL OSC XO 42.00MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 42.00MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7CL-42.000MDD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 42.00MHZ 1.8V CMOS

XTAL OSC XO 42.00MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7CL-42.000MDD-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA91M0000AAG - Richardson RFPD
Specs
Frequency 91 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - SN74LS629NSRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S7 - S73305-4.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 50 ppm
View Details