TXC Corporation Oscillators 7CL-30.000MDD-T

Description
XTAL OSC XO 30.00MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 30.00MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7CL-30.000MDD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 30.00MHZ 1.8V CMOS

XTAL OSC XO 30.00MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-30.000MDD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 30.00MHZ 1.8V CMOS

XTAL OSC XO 30.00MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-30.000MDD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 30.00MHZ 1.8V CMOS

XTAL OSC XO 30.00MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7CL-30.000MDD-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510AAA10M0000CAGR - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers