TXC Corporation Oscillators 7CL-24.576MDD-T

Description
XTAL OSC XO 24.576MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 24.576MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7CL-24.576MDD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.576MHZ 1.8V CMOS

XTAL OSC XO 24.576MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-24.576MDD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.576MHZ 1.8V CMOS

XTAL OSC XO 24.576MHZ 1.8V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-24.576MDD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.576MHZ 1.8V CMOS

XTAL OSC XO 24.576MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7CL-24.576MDD-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Surface Mount Oscillators - ECS-1612MV-120-GM-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - LMK61E2-I7SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
2 suppliers