TXC Corporation Oscillators 7CL-24.576MBD-T

Description
XTAL OSC XO 24.576MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 24.576MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7CL-24.576MBD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.576MHZ 3.3V CMOS

XTAL OSC XO 24.576MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-24.576MBD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.576MHZ 3.3V CMOS

XTAL OSC XO 24.576MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-24.576MBD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 24.576MHZ 3.3V CMOS

XTAL OSC XO 24.576MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7CL-24.576MBD-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X101-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Crystal Oscillators - 1734645 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type XO; XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details