TXC Corporation Oscillators - 7C40000290 7C40000290

Description
Manufacturer: TXC CORPORATION Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142547-7C40000290 Packaging: Tape & Reel (TR) Length: 5.0038 mm Height: 1.397 mm Width: 3.2004 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: TXC CORPORATION Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142547-7C40000290 Packaging: Tape & Reel (TR) Length: 5.0038 mm Height: 1.397 mm Width: 3.2004 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7C40000290 - 1142547-7C40000290 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7C40000290
1142547-7C40000290
Oscillators - 7C40000290 1142547-7C40000290
Manufacturer: TXC CORPORATION Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142547-7C40000290 Packaging: Tape & Reel (TR) Length: 5.0038 mm Height: 1.397 mm Width: 3.2004 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant

Manufacturer: TXC CORPORATION
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142547-7C40000290
Packaging: Tape & Reel (TR)
Length: 5.0038 mm
Height: 1.397 mm
Width: 3.2004 mm
Categories: Oscillators
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1142547-7C40000290
Product Name Oscillators - 7C40000290
Package / Form Factor Surface Mount; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 50-ECOC-9775-38.880-DN-TR-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - TPL5010QDDCRQ1 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; SOT-23-6 Thin, TSOT-23-6
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details