TXC Corporation SMD 40MHZ 1.8V Clock and Timing IC 7C40000290

Description
OSC XO 40MHZ 1.8V SMD Product overview: 7C40000290 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHZ, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 40MHZ, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-7C40000290 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OSC XO 40MHZ 1.8V SMD Product overview: 7C40000290 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHZ, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 40MHZ, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-7C40000290 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 40MHZ 1.8V Clock and Timing IC - 172-7C40000290 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40MHZ 1.8V Clock and Timing IC
172-7C40000290
SMD 40MHZ 1.8V Clock and Timing IC 172-7C40000290
OSC XO 40MHZ 1.8V SMD Product overview: 7C40000290 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHZ, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 40MHZ, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-7C40000290 can be used for catalog matching and distributor lookup.

OSC XO 40MHZ 1.8V SMD Product overview: 7C40000290 from TXC Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MHZ, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 40MHZ, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-7C40000290 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-7C40000290
Product Name SMD 40MHZ 1.8V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
TLC551 LinCMOS(TM) Timer - TLC551CD - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 1 to 15 volts
Frequency 1.8 MHz
View Details
5 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7556ISD - 874218-ICM7556ISD - Win Source Electronics
Specs
Package Type Surface Mount; 14-SOIC
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details