TXC Corporation Oscillators - 7C40000281 7C40000281

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766221-7C40000281 Series: 7C Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -20°C ~ 75°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 40MHz Operating Supply Voltage: 1.8V Function: Enable/Disable Output: CMOS Frequency Stability: ±20ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766221-7C40000281 Series: 7C Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -20°C ~ 75°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 40MHz Operating Supply Voltage: 1.8V Function: Enable/Disable Output: CMOS Frequency Stability: ±20ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7C40000281 - 766221-7C40000281 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7C40000281
766221-7C40000281
Oscillators - 7C40000281 766221-7C40000281
Manufacturer: TXC CORPORATION Win Source Part Number: 766221-7C40000281 Series: 7C Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -20°C ~ 75°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 40MHz Operating Supply Voltage: 1.8V Function: Enable/Disable Output: CMOS Frequency Stability: ±20ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 766221-7C40000281
Series: 7C
Packaging: Reel package
Type: XO (Standard)
Operating Temperature Range: -20°C ~ 75°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 40MHz
Operating Supply Voltage: 1.8V
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±20ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.055" (1.40mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Oscillators - 7C40000281 - ODG (Origin Data Global)
Shenzhen, China
Oscillators
7C40000281
Oscillators 7C40000281
XTAL OSC XO 40.0000MHZ CMOS SMD

XTAL OSC XO 40.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators
Product Number 766221-7C40000281 7C40000281
Product Name Oscillators - 7C40000281 Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Frequency 40 MHz 40 MHz
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - MOS-1890-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4002 MHz
Frequency Stability 50 ppm
View Details