TXC Corporation Oscillators - 7C20000003 7C20000003

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 802402-7C20000003 Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 20MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±30ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.055" (1.40mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal
Request a Quote
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 802402-7C20000003 Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 20MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±30ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.055" (1.40mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7C20000003 - 802402-7C20000003 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7C20000003
802402-7C20000003
Oscillators - 7C20000003 802402-7C20000003
Manufacturer: TXC CORPORATION Win Source Part Number: 802402-7C20000003 Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 20MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±30ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.055" (1.40mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal

Manufacturer: TXC CORPORATION
Win Source Part Number: 802402-7C20000003
Packaging: Reel
Type: XO (Standard)
Mounting Style: SMD
Frequency: 20MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±30ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.055" (1.40mm)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Base Resonator: Crystal

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 802402-7C20000003
Product Name Oscillators - 7C20000003
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details