TXC Corporation Oscillators 7C-8.000MBA-T

Description
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1382-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1382-2-ND
Oscillators 887-1382-2-ND
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 8Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 86R1516 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 8Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
86R1516
Oscillator, 8Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 86R1516
OSCILLATOR, 8MHZ, 5 X 3.2MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:8MHz RoHS Compliant: Yes

OSCILLATOR, 8MHZ, 5 X 3.2MM, CMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:8MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 8 Mhz; Frequency Nom Txc - 86R1517 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 8 Mhz; Frequency Nom Txc
86R1517
Oscillator, 8 Mhz; Frequency Nom Txc 86R1517
OSCILLATOR, 8 MHz; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, 8 MHz; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1382-2-ND 86R1516
Product Name Oscillators Oscillator, 8Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675260P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - 863-510ACA25M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - 50-ECS-2016MV-122.8-BN-TR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details