TXC Corporation Oscillator, Cmos, 6Mhz, 3.3V, Smd; Frequency Nom Txc 7C-6.000MBC-T

Description
OSCILLATOR, CMOS, 6MHZ, 3.3V, SMD; Frequency Nom:6MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:6MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, CMOS, 6MHZ, 3.3V, SMD; Frequency Nom:6MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:6MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Cmos, 6Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0497 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 6Mhz, 3.3V, Smd; Frequency Nom Txc
54W0497
Oscillator, Cmos, 6Mhz, 3.3V, Smd; Frequency Nom Txc 54W0497
OSCILLATOR, CMOS, 6MHZ, 3.3V, SMD; Frequency Nom:6MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:6MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 6MHZ, 3.3V, SMD; Frequency Nom:6MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:6MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 6Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 29X6483 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 6Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
29X6483
Oscillator, 6Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 29X6483
OSCILLATOR, 6MHZ, 5 X 3.2MM, CMOS; Frequency Nom:6MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:6MHz RoHS Compliant: Yes

OSCILLATOR, 6MHZ, 5 X 3.2MM, CMOS; Frequency Nom:6MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:6MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 54W0497
Product Name Oscillator, Cmos, 6Mhz, 3.3V, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0081 to 66.7 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S75010T-1.8432-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 1.84 MHz
Frequency Stability 100 ppm
View Details