TXC Corporation Oscillators 7C-48.000MDA-T

Description
48MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7C-48.000MDA-T-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-25Ppm (-10 To 70C) Txc - 37T9159 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-25Ppm (-10 To 70C) Txc
37T9159
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-25Ppm (-10 To 70C) Txc 37T9159
5.0x3.2 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-25ppm (-10 to 70C)

5.0x3.2 CMOS Quartz Oscillator / Ceramic, 1.8V, +/-25ppm (-10 to 70C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7C-48.000MDA-T-ND 37T9159
Product Name Oscillators 5.0X3.2 Cmos Quartz Oscillator / Ceramic, 1.8V, +/-25Ppm (-10 To 70C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - 1473-31251-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details