The oscillator, part number 54W0491, operates at a nominal frequency of 48MHz and is designed for a supply voltage of 3.3V. It features a surface mount device (SMD) package with dimensions of 5mm x 3.2mm. The frequency stability is specified at ±100ppm over a temperature range of -40°C to 85°C. This product is part of the 7C series and is RoHS compliant, making it suitable for environmentally conscious designs.
OSCILLATOR, 48MHZ, 5 X 3.2MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:48MHz RoHS Compliant: Yes
OSCILLATOR, CMOS, 48MHZ, 3.3V, SMD; Frequency Nom:48MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:48MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 29X6482 |
| Product Name | Oscillator, 48Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 48 MHz |