Win Source Part Number: 1351355-7C-48.000MBA
Category: Crystals, Oscillators, Resonators - Oscillators
Series: 7C
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Frequency: 48 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 30mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 48 MHz; Frequency Nom:48MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-10°C; Operating Temperature Max:70°C RoHS Compliant: Yes
OSC, 48.000MHZ, 3.3V, SMD, 5.0X3.2; Frequency Nom:48MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-10°C; Operating Temperature RoHS Compliant: Yes
XTAL OSC XO 48.0000MHZ CMOS SMD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 1351355-7C-48.000MBA-T | 887-1395-2-ND | 86R1511 | 7C-48.000MBA-T |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillator, 48 Mhz; Frequency Nom Txc | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO | XO; XO (Standard) | |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Frequency | 48 MHz | 48 MHz | 48 MHz | |
| Frequency Stability | 25 ppm | 25 ppm | 25 ppm | 25 ppm |