TXC Corporation Oscillators 7C-45.000MBA-T

Description
45MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
45MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7C-45.000MBA-T-ND - DigiKey
Thief River Falls, MN, United States
45MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

45MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-10 To 70C) Txc - 92Y2416 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-10 To 70C) Txc
92Y2416
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-10 To 70C) Txc 92Y2416
5.0X3.2 CMOS QUARTZ OSCILLATOR / CERAMIC, 3.3V, +/-25PPM (-10 TO 70C)

5.0X3.2 CMOS QUARTZ OSCILLATOR / CERAMIC, 3.3V, +/-25PPM (-10 TO 70C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7C-45.000MBA-T-ND 92Y2416
Product Name Oscillators 5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-25Ppm (-10 To 70C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI100T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 863-510BBA000149AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details