TXC Corporation Oscillators 7C-40.000MCB-T

Description
40MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1445-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1445-6-ND
Oscillators 887-1445-6-ND
40MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1445-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1445-2-ND
Oscillators 887-1445-2-ND
40MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1445-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1445-1-ND
Oscillators 887-1445-1-ND
40MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) CMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 2.5V, +/-50Ppm (-10 To 70C) Txc - 37T9152 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 2.5V, +/-50Ppm (-10 To 70C) Txc
37T9152
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 2.5V, +/-50Ppm (-10 To 70C) Txc 37T9152
5.0x3.2 CMOS Quartz Oscillator / Ceramic, 2.5V, +/-50ppm (-10 to 70C)

5.0x3.2 CMOS Quartz Oscillator / Ceramic, 2.5V, +/-50ppm (-10 to 70C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1445-6-ND 37T9152
Product Name Oscillators 5.0X3.2 Cmos Quartz Oscillator / Ceramic, 2.5V, +/-50Ppm (-10 To 70C) Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Programmable Timers and Oscillators - MC6840CP - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0069.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0690 MHz
Frequency Stability 50 ppm
View Details