TXC Corporation Oscillators 7C-4.000MBB-T

Description
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1195-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1195-1-ND
Oscillators 887-1195-1-ND
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1195-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1195-2-ND
Oscillators 887-1195-2-ND
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1195-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1195-6-ND
Oscillators 887-1195-6-ND
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 84R5699 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
84R5699
Oscillator, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 84R5699
OSCILLATOR, 4MHZ, 5 X 3.2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:4MHz RoHS Compliant: Yes

OSCILLATOR, 4MHZ, 5 X 3.2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:4MHz RoHS Compliant: Yes

Supplier's Site Datasheet
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc - 84R5451 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
84R5451
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc 84R5451
5.0x3.2 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

5.0x3.2 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1195-1-ND 84R5699 84R5451
Product Name Oscillators Oscillator, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2V013FLXIT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S7 - S733025-2.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 2 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510ACA000218BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details