TXC Corporation Oscillators 7C-4.000MBA-T

Description
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1380-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1380-2-ND
Oscillators 887-1380-2-ND
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 86R1505 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
86R1505
Osc, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 86R1505
OSC, 4MHZ, 5 X 3.2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSC, 4MHZ, 5 X 3.2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 4.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc - 54W0481 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 4.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc
54W0481
Osc, 4.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc 54W0481
OSC, 4.000MHZ, 3.3V, SMD, 5.0X3.2; Frequency Nom:4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 4.000MHZ, 3.3V, SMD, 5.0X3.2; Frequency Nom:4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1380-2-ND 86R1505
Product Name Oscillators Osc, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS4425BN+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 425 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.007000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-6 MHz
Frequency Stability 50 ppm
View Details