TXC Corporation Oscillator, 33.333Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 7C-33.3330MBC-T

Description
OSCILLATOR, 33.333MHZ, 5 X 3.2MM, CMOS; Frequency Nom:33.333MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 33.333MHZ, 5 X 3.2MM, CMOS; Frequency Nom:33.333MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 33.333Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 29X6479 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 33.333Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
29X6479
Oscillator, 33.333Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 29X6479
OSCILLATOR, 33.333MHZ, 5 X 3.2MM, CMOS; Frequency Nom:33.333MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

OSCILLATOR, 33.333MHZ, 5 X 3.2MM, CMOS; Frequency Nom:33.333MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Cmos, 33.333Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0480 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 33.333Mhz, 3.3V, Smd; Frequency Nom Txc
54W0480
Oscillator, Cmos, 33.333Mhz, 3.3V, Smd; Frequency Nom Txc 54W0480
OSCILLATOR, CMOS, 33.333MHZ, 3.3V, SMD; Frequency Nom:33.333MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

OSCILLATOR, CMOS, 33.333MHZ, 3.3V, SMD; Frequency Nom:33.333MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29X6479
Product Name Oscillator, 33.333Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA233M250AAG - Richardson RFPD
Specs
Frequency 233 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-147.4 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1357+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305-125.000MHZ-X-15-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details