TXC Corporation Oscillators 7C-33.3330MBB-T

Description
33.333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
33.333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1208-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1208-2-ND
Oscillators 887-1208-2-ND
33.333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33.333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 33.333Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 84R5698 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 33.333Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
84R5698
Oscillator, 33.333Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 84R5698
OSCILLATOR, 33.333MHZ, 5 X 3.2MM, CMOS; Frequency Nom:33.333MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; No. of Pins:4 RoHS Compliant: Yes

OSCILLATOR, 33.333MHZ, 5 X 3.2MM, CMOS; Frequency Nom:33.333MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 33.3330Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc - 54W0479 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 33.3330Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc
54W0479
Osc, 33.3330Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc 54W0479
OSC, 33.3330MHZ, 3.3V, SMD, 5.0X3.2; Frequency Nom:33.333MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

OSC, 33.3330MHZ, 3.3V, SMD, 5.0X3.2; Frequency Nom:33.333MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc - 84R5450 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
84R5450
5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc 84R5450
5.0x3.2 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

5.0x3.2 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 887-1208-2-ND 84R5698 54W0479 84R5450
Product Name Oscillators Oscillator, 33.333Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc Osc, 33.3330Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc 5.0X3.2 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details