TXC Corporation Oscillators 7C-27.000MBA-T

Description
27MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1391-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1391-2-ND
Oscillators 887-1391-2-ND
27MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1391-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1391-1-ND
Oscillators 887-1391-1-ND
27MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1391-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1391-6-ND
Oscillators 887-1391-6-ND
27MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 27 Mhz, Full Reel; Frequency Nom Txc - 86R1501 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 27 Mhz, Full Reel; Frequency Nom Txc
86R1501
Oscillator, 27 Mhz, Full Reel; Frequency Nom Txc 86R1501
OSCILLATOR, 27 MHz, FULL REEL; Frequency Nom:27MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, 27 MHz, FULL REEL; Frequency Nom:27MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 27.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc - 54W0474 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 27.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc
54W0474
Osc, 27.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc 54W0474
OSC, 27.000MHZ, 3.3V, SMD, 5.0X3.2; Frequency Nom:27MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 27.000MHZ, 3.3V, SMD, 5.0X3.2; Frequency Nom:27MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1391-2-ND 86R1501
Product Name Oscillators Oscillator, 27 Mhz, Full Reel; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136236P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Programmable Timers and Oscillators - CY2V013FLXIT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers