TXC Corporation Oscillator, Cmos, 20Mhz, 3.3V, Smd; Frequency Nom Txc 7C-20.000MBC-T

Description
OSCILLATOR, CMOS, 20MHZ, 3.3V, SMD; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, CMOS, 20MHZ, 3.3V, SMD; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Cmos, 20Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0461 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 20Mhz, 3.3V, Smd; Frequency Nom Txc
54W0461
Oscillator, Cmos, 20Mhz, 3.3V, Smd; Frequency Nom Txc 54W0461
OSCILLATOR, CMOS, 20MHZ, 3.3V, SMD; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 20MHZ, 3.3V, SMD; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 29X6475 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
29X6475
Oscillator, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 29X6475
OSCILLATOR, 20MHZ, 5 X 3.2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

OSCILLATOR, 20MHZ, 5 X 3.2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 54W0461
Product Name Oscillator, Cmos, 20Mhz, 3.3V, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details