TXC Corporation Oscillator, Cmos, 16Mhz, 3.3V, Smd; Frequency Nom Txc 7C-16.000MBC-T

Description
OSCILLATOR, CMOS, 16MHZ, 3.3V, SMD; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, CMOS, 16MHZ, 3.3V, SMD; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Cmos, 16Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0458 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 16Mhz, 3.3V, Smd; Frequency Nom Txc
54W0458
Oscillator, Cmos, 16Mhz, 3.3V, Smd; Frequency Nom Txc 54W0458
OSCILLATOR, CMOS, 16MHZ, 3.3V, SMD; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 16MHZ, 3.3V, SMD; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 16Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 29X6474 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 16Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
29X6474
Oscillator, 16Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 29X6474
OSCILLATOR, 16MHZ, 5 X 3.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

OSCILLATOR, 16MHZ, 5 X 3.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 54W0458
Product Name Oscillator, Cmos, 16Mhz, 3.3V, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - AM9513A/BUA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillator Crystal - 510ABA125M000BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details