TXC Corporation Crystals 7B25000041

Description
25MHz ±25ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±25ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7B25000041-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±25ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

25MHz ±25ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 7B25000041 - 766220-7B25000041 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7B25000041
766220-7B25000041
Crystals - 7B25000041 766220-7B25000041
Manufacturer: TXC CORPORATION Win Source Part Number: 766220-7B25000041 Series: 7B Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 25MHz Frequency Stability: ±25ppm Frequency Tolerance: ±25ppm Load Capacitance: 20pF Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.041" (1.05mm) Introduction Date: August 27, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 766220-7B25000041
Series: 7B
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 25MHz
Frequency Stability: ±25ppm
Frequency Tolerance: ±25ppm
Load Capacitance: 20pF
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.041" (1.05mm)
Introduction Date: August 27, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crystals 7B25000041
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 7B25000041-ND 766220-7B25000041 7B25000041
Product Name Crystals Crystals - 7B25000041 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-32.000-10-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 1734475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-100PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-33-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers