TXC Corporation Crystals, Oscillators, Resonators - Crystals 7B14300110

Description
Win Source Part Number: 997903-7B14300110 Category: Crystals, Oscillators, Resonators>Crystals Series: 7B Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.041" (1.05mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 14.31818 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±25ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 60°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 997903-7B14300110 Category: Crystals, Oscillators, Resonators>Crystals Series: 7B Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.041" (1.05mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 14.31818 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±25ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 60°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 997903-7B14300110 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
997903-7B14300110
Crystals, Oscillators, Resonators - Crystals 997903-7B14300110
Win Source Part Number: 997903-7B14300110 Category: Crystals, Oscillators, Resonators>Crystals Series: 7B Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.041" (1.05mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 14.31818 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±25ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 60°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 997903-7B14300110
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7B
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.041" (1.05mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 14.31818 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±25ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 60°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 997903-7B14300110
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 14.32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-1210-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-30180-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers