TXC Corporation Crystals 7B13500006

Description
13.5672MHz ±10ppm Crystal 7.5pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
13.5672MHz ±10ppm Crystal 7.5pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7B13500006-ND - DigiKey
Thief River Falls, MN, United States
13.5672MHz ±10ppm Crystal 7.5pF 40 Ohms 4-SMD, No Lead

13.5672MHz ±10ppm Crystal 7.5pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals 7B13500006
CRYSTAL 13.5672MHZ 7.5PF SMD

CRYSTAL 13.5672MHZ 7.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 7B13500006-ND 7B13500006
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 7.5 pF 7.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30BQ-ADS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-27.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27 MHz
Load Capacitance 18 pF
View Details
32.768 kHz Tuning Fork Crystal (Medical Grade) - CC8V-T1A Thin Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details