TXC Corporation Crystals 7B12000013

Description
12MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7B12000013-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals 7B12000013
CRYSTAL 12.0000MHZ 16PF SMD

CRYSTAL 12.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 7B12000013-ND 7B12000013
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
32.768 kHz Tuning Fork Crystal 0.3 pF - CM7V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details