TXC Corporation Crystals 7B08070001

Description
8MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7B08070001-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1018568-7B08070001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1018568-7B08070001
Crystals, Oscillators, Resonators - Crystals 1018568-7B08070001
Win Source Part Number: 1018568-7B08070001 Category: Crystals, Oscillators, Resonators>Crystals Series: 7B Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.041" (1.05mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 8 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 75°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1018568-7B08070001
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7B
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.041" (1.05mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 8 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 75°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
Crystals 7B08070001
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site
Crystals 7B08070001
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals
Product Number 7B08070001-ND 1018568-7B08070001 7B08070001 7B08070001
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data