TXC Corporation Crystals 7B-8.000MAAJ-T

Description
8MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1452-2-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328365-7B-8.000MAAJ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328365-7B-8.000MAAJ-T
Crystals, Oscillators, Resonators - Crystals 1328365-7B-8.000MAAJ-T
Manufacturer: TXC CORPORATION Win Source Part Number: 1328365-7B-8.000MAAJ -T Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.041" (1.05mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 8 MHz ESR (Equivalent Series Resistance): 100 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Other Part Number: 7B8000MAAJT,887-1452 -6,887-1452-2,3003-7 B-8.000MAAJ-T,887-14 52-1 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: TXC CORPORATION
Win Source Part Number: 1328365-7B-8.000MAAJ-T
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.041" (1.05mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 8 MHz
ESR (Equivalent Series Resistance): 100 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Other Part Number: 7B8000MAAJT,887-1452-6,887-1452-2,3003-7B-8.000MAAJ-T,887-1452-1
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site Datasheet
Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 24T5586 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
24T5586
Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 24T5586
CRYSTAL, 8MHZ, 18PF, 5 X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, 5 X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 24T5587 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
24T5587
Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 24T5587
CRYSTAL, 8MHZ, 18PF, 5 X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, 5 X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number 887-1452-2-ND 1328365-7B-8.000MAAJ-T 7B-8.000MAAJ-T 24T5586 7B-8.000MAAJ-T
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -40 C (-40 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data