TXC Corporation Crystals 7B-40.000MAAJ-T

Description
40MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1119-2-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

40MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5438 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5438
5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5438
5.0x3.2 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

5.0x3.2 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 40.0000MHZ 18PF SMD

CRYSTAL 40.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 887-1119-2-ND 84R5438 7B-40.000MAAJ-T
Product Name Crystals 5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.120000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.20E-4 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-20.000-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ACA74M2500BAGR - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-690+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details