TXC Corporation Crystals 7B-36.000MEEQ-T

Description
36MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
36MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1313-2-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

36MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Quartz Crystal, 36 Mhz, 10 Pf, Smd; Frequency Nom Txc - 86R1479 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 36 Mhz, 10 Pf, Smd; Frequency Nom Txc
86R1479
Quartz Crystal, 36 Mhz, 10 Pf, Smd; Frequency Nom Txc 86R1479
QUARTZ CRYSTAL, 36 MHz, 10 pF, SMD; Frequency Nom:36MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

QUARTZ CRYSTAL, 36 MHz, 10 pF, SMD; Frequency Nom:36MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 887-1313-2-ND 86R1479
Product Name Crystals Quartz Crystal, 36 Mhz, 10 Pf, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C2E - C2E-40.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 6 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details