TXC Corporation Crystals 7B-36.000MBBK-T

Description
36MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
36MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1901-2-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

36MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 36Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc - 46W0163 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 36Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc
46W0163
Crystal, 36Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc 46W0163
CRYSTAL, 36MHZ, 20PF, 5MM x 3.2MM; Frequency Nom:36MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 36MHZ, 20PF, 5MM x 3.2MM; Frequency Nom:36MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Crystal, 36Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc - 46W3084 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 36Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
46W3084
Crystal, 36Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc 46W3084
CRYSTAL, 36MHZ, 20PF, 5 X 3.2MM; Frequency Nom:36MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 36MHZ, 20PF, 5 X 3.2MM; Frequency Nom:36MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1901-2-ND 46W0163 46W3084
Product Name Crystals Crystal, 36Mhz, 20Pf, 5Mm X 3.2Mm; Frequency Nom Txc Crystal, 36Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719375P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers
Crystal Units - 7293259 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
Crystal Units - 1775249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details