32MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
CRYSTAL, 32MHZ, 10PF, 5 X 3.2MM; Frequency Nom:32MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | 887-1312-2-ND | 7B-32.000MEEQ-T | 86R1477 |
| Product Name | Crystals | Crystals | Crystal, 32Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 10 ppm | 10 ppm | |
| Load Capacitance | 10 pF | 10 pF | 10 pF |