TXC Corporation Crystals 7B-30.000MAAE-T

Description
30MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7B-30.000MAAE-T-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 12PF SMD

CRYSTAL 30.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 7B-30.000MAAE-T-ND 7B-30.000MAAE-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-20.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-MS1V-T1K-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details