TXC Corporation Crystals 7B-29.4912MAAJ-T

Description
29.4912MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
29.4912MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1450-2-ND - DigiKey
Thief River Falls, MN, United States
29.4912MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

29.4912MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 29.4912Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 24T5582 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 29.4912Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
24T5582
Crystal, 29.4912Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 24T5582
CRYSTAL, 29.4912MHZ, 18PF, 5 X 3.2MM; Frequency Nom:29.4912MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Frequency:29.4912MHz RoHS Compliant: Yes

CRYSTAL, 29.4912MHZ, 18PF, 5 X 3.2MM; Frequency Nom:29.4912MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Frequency:29.4912MHz RoHS Compliant: Yes

Supplier's Site
Crystal, 29.4912Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 24T5583 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 29.4912Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
24T5583
Crystal, 29.4912Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 24T5583
CRYSTAL, 29.4912MHZ, 18PF, 5 X 3.2MM; Frequency Nom:29.4912MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Frequency:29.4912MHz RoHS Compliant: Yes

CRYSTAL, 29.4912MHZ, 18PF, 5 X 3.2MM; Frequency Nom:29.4912MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Frequency:29.4912MHz RoHS Compliant: Yes

Supplier's Site
CRYSTAL 29.4912MHZ 18PF SMD

CRYSTAL 29.4912MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1450-2-ND 24T5582 7B-29.4912MAAJ-T
Product Name Crystals Crystal, 29.4912Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719501 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-130-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
32.768KHz Tuning Fork Crystal - SMLF-3215 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 1.5mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details