TXC Corporation Crystals 7B-28.63636MEEQ-T

Description
28.63636MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
28.63636MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1310-2-ND - DigiKey
Thief River Falls, MN, United States
28.63636MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

28.63636MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 28.63636Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc - 86R1472 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc
86R1472
Crystal, 28.63636Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc 86R1472
CRYSTAL, 28.63636MHZ, 10PF, 5 X 3.2MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Frequency:28.63636MH z RoHS Compliant: Yes

CRYSTAL, 28.63636MHZ, 10PF, 5 X 3.2MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Frequency:28.63636MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Quartz Crystal, 28.63636 Mhz, 10 Pf, Smd; Frequency Nom Txc - 86R1473 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 28.63636 Mhz, 10 Pf, Smd; Frequency Nom Txc
86R1473
Quartz Crystal, 28.63636 Mhz, 10 Pf, Smd; Frequency Nom Txc 86R1473
QUARTZ CRYSTAL, 28.63636 MHz, 10 pF, SMD; Frequency Nom:28.63636MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Frequency:28.63636MH z RoHS Compliant: Yes

QUARTZ CRYSTAL, 28.63636 MHz, 10 pF, SMD; Frequency Nom:28.63636MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Frequency:28.63636MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 887-1310-2-ND 86R1472
Product Name Crystals Crystal, 28.63636Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals - X227-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
32.768 kHz Tuning Fork Crystal (Through-Hole) - DS15 - Micro Crystal AG
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Units - 6719268 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers