TXC Corporation Oscillators - 7B-27.120MEEQ-T 7B-27.120MEEQ-T

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 852158-7B-27.120MEEQ -T Series: 7B Features: 27.12 MHz Crystal 40 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 887-1309-1, 7B27120MEEQT, 887-1309-2, 887-1309-6
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 852158-7B-27.120MEEQ -T Series: 7B Features: 27.12 MHz Crystal 40 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 887-1309-1, 7B27120MEEQT, 887-1309-2, 887-1309-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7B-27.120MEEQ-T - 852158-7B-27.120MEEQ-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7B-27.120MEEQ-T
852158-7B-27.120MEEQ-T
Oscillators - 7B-27.120MEEQ-T 852158-7B-27.120MEEQ-T
Manufacturer: TXC CORPORATION Win Source Part Number: 852158-7B-27.120MEEQ -T Series: 7B Features: 27.12 MHz Crystal 40 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 887-1309-1, 7B27120MEEQT, 887-1309-2, 887-1309-6

Manufacturer: TXC CORPORATION
Win Source Part Number: 852158-7B-27.120MEEQ-T
Series: 7B
Features: 27.12 MHz Crystal 40 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Other Part Number: 887-1309-1, 7B27120MEEQT, 887-1309-2, 887-1309-6

Buy Now Datasheet
Crystals - 887-1309-2-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.1200MHZ 10PF SMD

CRYSTAL 27.1200MHZ 10PF SMD

Supplier's Site
Quartz Crystal, 27.12 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc - 86R1471 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 27.12 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc
86R1471
Quartz Crystal, 27.12 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc 86R1471
QUARTZ CRYSTAL, 27.12 MHz, 10 pF, SMD, FULL REEL; Frequency Nom:27.12MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Frequency:27.12MHz RoHS Compliant: Yes

QUARTZ CRYSTAL, 27.12 MHz, 10 pF, SMD, FULL REEL; Frequency Nom:27.12MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Frequency:27.12MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Crystals Crystals Crystals
Product Number 852158-7B-27.120MEEQ-T 887-1309-2-ND 7B-27.120MEEQ-T 86R1471
Product Name Oscillators - 7B-27.120MEEQ-T Crystals Crystals Quartz Crystal, 27.12 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305-125.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BBA200M000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers