TXC Corporation Crystals 7B-27.120MAAE-T

Description
27.12MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7B-27.120MAAE-T-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

27.12MHz ±30ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.1200MHZ 12PF SMD

CRYSTAL 27.1200MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 7B-27.120MAAE-T-ND 7B-27.120MAAE-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details