TXC Corporation Crystals 7B-27.000MEEQ-T

Description
27MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1308-2-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 27Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc - 86R1467 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc
86R1467
Crystal, 27Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc 86R1467
CRYSTAL, 27MHZ, 10PF, 5 X 3.2MM; Frequency Nom:27MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 27MHZ, 10PF, 5 X 3.2MM; Frequency Nom:27MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 27.0000MHZ 10PF SMD

CRYSTAL 27.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1308-2-ND 86R1467 7B-27.000MEEQ-T
Product Name Crystals Crystal, 27Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C6S - C6S-12.000-20-2030-X-R-E60 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 12 MHz
Load Capacitance 20 pF
View Details
Crystals - CC4V-T1A 32.768KHZ +-20PPM 9PF - 1148689-CC4V-T1A 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-5PVX-GN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-F series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details