TXC Corporation Crystals 7B-27.000MBBK-T

Description
27MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1899-2-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

27MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 20PF SMD

CRYSTAL 27.0000MHZ 20PF SMD

Supplier's Site
Crystal, 27Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc - 46W3081 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
46W3081
Crystal, 27Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc 46W3081
CRYSTAL, 27MHZ, 20PF, 5 X 3.2MM; Frequency Nom:27MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 27MHZ, 20PF, 5 X 3.2MM; Frequency Nom:27MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 27Mhz, 20Pf, 5Mm X 3.2Mm, Full Reel; Frequency Nom Txc - 46W0160 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 20Pf, 5Mm X 3.2Mm, Full Reel; Frequency Nom Txc
46W0160
Crystal, 27Mhz, 20Pf, 5Mm X 3.2Mm, Full Reel; Frequency Nom Txc 46W0160
CRYSTAL, 27MHZ, 20PF, 5MM x 3.2MM, FULL REEL; Frequency Nom:27MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 27MHZ, 20PF, 5MM x 3.2MM, FULL REEL; Frequency Nom:27MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1899-2-ND 7B-27.000MBBK-T 46W3081 46W0160
Product Name Crystals Crystals Crystal, 27Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc Crystal, 27Mhz, 20Pf, 5Mm X 3.2Mm, Full Reel; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-12.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Crystal, 32.768Khz, 12.5Pf, 5 X 1.9Mm; Frequency Nom Micro Crystal - 94M6637 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Units - 1775235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - XC514DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers