TXC Corporation Crystals 7B-25.000MEEQ-T

Description
25MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1306-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Crystals
Crystals, Oscillators, Resonators Crystals
Alternative Parts (Cross-Reference): Cross Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators Crystals Series: 7B Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Type: MHz Crystal Frequency: 25 MHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm

Alternative Parts (Cross-Reference): Cross
Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators Crystals
Series: 7B
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Type: MHz Crystal
Frequency: 25 MHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm

Buy Now Datasheet
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site
Quartz Crystal, 25 Mhz, 10 Pf, Smd; Frequency Nom Txc - 86R1463 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 25 Mhz, 10 Pf, Smd; Frequency Nom Txc
86R1463
Quartz Crystal, 25 Mhz, 10 Pf, Smd; Frequency Nom Txc 86R1463
QUARTZ CRYSTAL, 25 MHz, 10 pF, SMD; Frequency Nom:25MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

QUARTZ CRYSTAL, 25 MHz, 10 pF, SMD; Frequency Nom:25MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number 887-1306-2-ND 7B-25.000MEEQ-T 86R1463 7B-25.000MEEQ-T
Product Name Crystals Crystals, Oscillators, Resonators Crystals Crystals Quartz Crystal, 25 Mhz, 10 Pf, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -40 C (-40 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-200-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details