TXC Corporation Crystals 7B-25.000MBBK-T

Description
25MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7B-25.000MBBK-T-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

25MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 7B-25.000MBBK-T - 858275-7B-25.000MBBK-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7B-25.000MBBK-T
858275-7B-25.000MBBK-T
Oscillators - 7B-25.000MBBK-T 858275-7B-25.000MBBK-T
Manufacturer: TXC CORPORATION Win Source Part Number: 858275-7B-25.000MBBK -T Series: 7B Operating Temperature Range: -20°C ~ 70°C Features: 25 MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060

Manufacturer: TXC CORPORATION
Win Source Part Number: 858275-7B-25.000MBBK-T
Series: 7B
Operating Temperature Range: -20°C ~ 70°C
Features: 25 MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060

Buy Now Datasheet
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 7B-25.000MBBK-T-ND 858275-7B-25.000MBBK-T 7B-25.000MBBK-T
Product Name Crystals Oscillators - 7B-25.000MBBK-T Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data