TXC Corporation Crystals 7B-24.576MBBK-T

Description
24.576MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1898-2-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

24.576MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.5760MHZ 20PF SMD

CRYSTAL 24.5760MHZ 20PF SMD

Supplier's Site
Crystal, 24.576Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc - 46W3080 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
46W3080
Crystal, 24.576Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc 46W3080
CRYSTAL, 24.576MHZ, 20PF, 5 X 3.2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 20PF, 5 X 3.2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 24.576Mhz, 20Pf, 5Mm X 3.2Mm, Full Reel; Frequency Nom Txc - 46W0159 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 20Pf, 5Mm X 3.2Mm, Full Reel; Frequency Nom Txc
46W0159
Crystal, 24.576Mhz, 20Pf, 5Mm X 3.2Mm, Full Reel; Frequency Nom Txc 46W0159
CRYSTAL, 24.576MHZ, 20PF, 5MM x 3.2MM, FULL REEL; Frequency Nom:24.576MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 20PF, 5MM x 3.2MM, FULL REEL; Frequency Nom:24.576MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1898-2-ND 7B-24.576MBBK-T 46W3080
Product Name Crystals Crystals Crystal, 24.576Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-073-18-20BM-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
View Details
2 suppliers
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details