TXC Corporation Crystals 7B-19.200MAAJ-T

Description
19.2MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1108-2-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

19.2MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 19.2000MHZ 18PF SMD

CRYSTAL 19.2000MHZ 18PF SMD

Supplier's Site
Crystal, 19.2Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc - 84R5675 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
84R5675
Crystal, 19.2Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc 84R5675
CRYSTAL, 19.2MHZ, 18PF, 5 X 3.2MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 18PF, 5 X 3.2MM; Frequency Nom:19.2MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7B Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1108-2-ND 7B-19.200MAAJ-T 84R5675
Product Name Crystals Crystals Crystal, 19.2Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-4X-EM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillators - 6719659 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-0.3-32.768KHZ-7PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details