TXC Corporation Crystals 7B-16.9344MEEQ-T

Description
16.9344MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16.9344MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1300-2-ND - DigiKey
Thief River Falls, MN, United States
16.9344MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

16.9344MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 16.9344Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc - 86R1451 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.9344Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc
86R1451
Crystal, 16.9344Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc 86R1451
CRYSTAL, 16.9344MHZ, 10PF, 5 X 3.2MM; Frequency Nom:16.9344MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Frequency:16.9344MHz RoHS Compliant: Yes

CRYSTAL, 16.9344MHZ, 10PF, 5 X 3.2MM; Frequency Nom:16.9344MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Frequency:16.9344MHz RoHS Compliant: Yes

Supplier's Site
Crystal, 16.9344Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc - 86R1450 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.9344Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc
86R1450
Crystal, 16.9344Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc 86R1450
CRYSTAL, 16.9344MHZ, 10PF, 5 X 3.2MM; Frequency Nom:16.9344MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Frequency:16.9344MHz RoHS Compliant: Yes

CRYSTAL, 16.9344MHZ, 10PF, 5 X 3.2MM; Frequency Nom:16.9344MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Frequency:16.9344MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 16.9344MHZ 10PF SMD

CRYSTAL 16.9344MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1300-2-ND 86R1451 7B-16.9344MEEQ-T
Product Name Crystals Crystal, 16.9344Mhz, 10Pf, 5 X 3.2Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-10-13-1XH - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 1 MHz
View Details
3 suppliers
Crystal Units - 1734450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
32.768 kHz Tuning Fork Crystal - CM9V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details