TXC Corporation Crystals 7B-16.384MBBK-T

Description
16.384MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16.384MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1895-2-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

16.384MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.3840MHZ 20PF SMD

CRYSTAL 16.3840MHZ 20PF SMD

Supplier's Site
Crystal, 16.384Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc - 46W0156 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.384Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
46W0156
Crystal, 16.384Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc 46W0156
CRYSTAL, 16.384MHZ, 20PF, 5 X 3.2MM; Frequency Nom:16.384MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 16.384MHZ, 20PF, 5 X 3.2MM; Frequency Nom:16.384MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site
Crystal, 16.384Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc - 46W3076 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.384Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
46W3076
Crystal, 16.384Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc 46W3076
CRYSTAL, 16.384MHZ, 20PF, 5 X 3.2MM; Frequency Nom:16.384MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 16.384MHZ, 20PF, 5 X 3.2MM; Frequency Nom:16.384MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:7B Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1895-2-ND 7B-16.384MBBK-T 46W0156
Product Name Crystals Crystals Crystal, 16.384Mhz, 20Pf, 5 X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC573TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
2 Pin Crystal CAA - CAA-4.000-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 4 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details