TXC Corporation Crystals 7B-16.000MAHJ-T

Description
16MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7B-16.000MAHJ-T-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 18PF SMD

CRYSTAL 16.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 7B-16.000MAHJ-T-ND 7B-16.000MAHJ-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-4X-EM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details